Renesas Electronics Corporation Microcontrollers R5F104PGAFA#V0

Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x20)
Request a Quote Datasheet
Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F104PGAFA#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104PGAFA#V0-ND
Microcontrollers R5F104PGAFA#V0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x20)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F104PGAFA#V0 - 792910-R5F104PGAFA#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F104PGAFA#V0
792910-R5F104PGAFA#V0
Embedded - Embedded - Microcontrollers - R5F104PGAFA#V0 792910-R5F104PGAFA#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792910-R5F104PGAFA#V 0 Series: RL78/G14 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 20x8/10b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F104PG Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x20) Alternative Parts (Cross-Reference): MB90F549PFV-E1; MB90F867EPF; MB90F428GBPF; MB90F548GLPF; ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792910-R5F104PGAFA#V0
Series: RL78/G14
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 32MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 20x8/10b, D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F104PG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x20)
Alternative Parts (Cross-Reference): MB90F549PFV-E1; MB90F867EPF; MB90F428GBPF; MB90F548GLPF;
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - R5F104PGAFA#V0 - Rochester Electronics
Newburyport, MA, United States
Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications

Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F104PGAFA#V0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F104PGAFA#V0
IC MCU 16BIT 128KB FLASH 100LQFP Product overview: R5F104PGAFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104PGAFA#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100LQFP Product overview: R5F104PGAFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104PGAFA#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104PGAFA#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104PGAFA#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104PGAFA#V0
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - R5F104PGAFA#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104PGAFA#V0
Microcontrollers R5F104PGAFA#V0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x20)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x20)

Buy Now Datasheet
Embedded - Microcontrollers - R5F104PGAFA#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104PGAFA#V0
Embedded - Microcontrollers R5F104PGAFA#V0
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104PGAFA#V0
16-bit Microcontrollers - MCU R5F104PGAFA#V0
16-bit Microcontrollers - MCU RL78/G14 128+8/16 100LQFP 14x20

16-bit Microcontrollers - MCU RL78/G14 128+8/16 100LQFP 14x20

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F104PGAFA#V0-ND 792910-R5F104PGAFA#V0 R5F104PGAFA#V0 685-R5F104PGAFA#V0 R5F104PGAFA#V0 R5F104PGAFA#V0 R5F104PGAFA#V0 R5F104PGAFA#V0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F104PGAFA#V0 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 20x8/10b; D/A 2x8b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB
ROM 128 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C02830100 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers