RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQCC40
IC MCU 16BIT 16KB FLASH 40HWQFN
16-bit Microcontrollers - MCU RL78G13 16+0/2 40WQFN TRAY
IC MCU 16BIT 16KB FLASH 40HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)
| DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101EAANA#U0-ND | R5F101EAANA#U0 | R5F101EAANA#U0 | R5F101EAANA#U0 | R5F101EAANA#U0 | R5F101EAANA#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 9x8/10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB |