The R5F10266GSP#V5 is a 16-bit microcontroller from the RL78/G12 series by Quarktwin Technology Ltd. It operates at a frequency of up to 24 MHz and features 2 KB of code flash memory, making it suitable for general-purpose applications. The device supports a wide voltage range of 1.8 to 5.5 V, which allows for low-power operation with a consumption of 63 OºA/MHz. This microcontroller includes a variety of integrated peripherals such as a 12-bit interval timer, multiple serial communication interfaces (including UART and I²C), and an 8/10-bit A/D converter with up to 11 channels. It also features a Direct Memory Access (DMA) controller with two channels, enhancing data transfer efficiency. The R5F10266GSP#V5 is designed for applications requiring low power consumption and includes various power management modes, such as HALT and STOP modes. It operates within a temperature range of -40 to +85 °C, making it suitable for both consumer and industrial applications. The device is packaged in a 20-pin LSSOP format, facilitating integration into compact designs.
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP
16-Bit MCU RL78 Low Power, High Function MCU
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP
IC MCU 16BIT 2KB FLASH 20LSSOP
IC MCU 16BIT 2KB FLASH 20LSSOP
16-bit Microcontrollers - MCU 16BIT MCU RL78/G12 2K SOP20 -40TO 105C
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10266GSP#V5-ND | R5F10266GSP#V5 | R5F10266GSP#V5 | R5F10266GSP#V5 | R5F10266GSP#V5 | R5F10266GSP#V5 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | Other; A/D 11x8/10b | |||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |||
| ROM | 2 KB |