Renesas Electronics Corporation 16-bit 16BIT 512KB Embedded Microcontroller MCU R5F101PLAFB#V0

Description
IC MCU 16BIT 512KB FLASH 100LQFP Product overview: R5F101PLAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101PLAFB#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 512KB FLASH 100LQFP Product overview: R5F101PLAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101PLAFB#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-R5F101PLAFB#V0
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-R5F101PLAFB#V0
IC MCU 16BIT 512KB FLASH 100LQFP Product overview: R5F101PLAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101PLAFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 100LQFP Product overview: R5F101PLAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101PLAFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F101PLAFB#V0 - 792898-R5F101PLAFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F101PLAFB#V0
792898-R5F101PLAFB#V0
Embedded - Embedded - Microcontrollers - R5F101PLAFB#V0 792898-R5F101PLAFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792898-R5F101PLAFB#V 0 Series: RL78/G13 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 20x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F101PL Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB90867APFV; MB90867ASPFV; MB90F867ASPFV; P3S12HY64J0CLL; ECCN: 3A991 Country of Origin: China, Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Renesas Electronics America
Win Source Part Number: 792898-R5F101PLAFB#V0
Series: RL78/G13
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 32MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 20x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F101PL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB90867APFV; MB90867ASPFV; MB90F867ASPFV; P3S12HY64J0CLL;
ECCN: 3A991
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - R5F101PLAFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F101PLAFB#V0-ND
Microcontrollers R5F101PLAFB#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now
 - R5F101PLAFB#V0 - Rochester Electronics
Newburyport, MA, United States
RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications

RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F101PLAFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F101PLAFB#V0
Embedded - Microcontrollers R5F101PLAFB#V0
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F101PLAFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F101PLAFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F101PLAFB#V0
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - R5F101PLAFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F101PLAFB#V0
Microcontrollers R5F101PLAFB#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F101PLAFB#V0
16-bit Microcontrollers - MCU R5F101PLAFB#V0
16-bit Microcontrollers - MCU RL78G13 512+0/32 100LQFP 14x14

16-bit Microcontrollers - MCU RL78G13 512+0/32 100LQFP 14x14

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F101PLAFB#V0 792898-R5F101PLAFB#V0 R5F101PLAFB#V0-ND R5F101PLAFB#V0 R5F101PLAFB#V0 R5F101PLAFB#V0 R5F101PLAFB#V0 R5F101PLAFB#V0
Product Name 16-bit 16BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F101PLAFB#V0 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 32 KB 512 KB 32 KB 32 KB 32 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 100-LQFP QFP; Other; LQFP100 Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details