Rochester Electronics Embedded - Embedded - Microcontrollers - QX87C196LA20 QX87C196LA20

Description
Manufacturer: Intel Win Source Part Number: 890658-QX87C196LA20 Series: 87C Operating Temperature Range: 0°C ~ 70°C (TA) Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19) Core Processor: MCS 96 Speed: 20MHz Package: Bulk Package: 52-LCC (J-Lead) Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO Peripherals: WDT Number of I/O: 41 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 4.75V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19x19) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 890658-QX87C196LA20 Series: 87C Operating Temperature Range: 0°C ~ 70°C (TA) Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19) Core Processor: MCS 96 Speed: 20MHz Package: Bulk Package: 52-LCC (J-Lead) Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO Peripherals: WDT Number of I/O: 41 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 4.75V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19x19) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - QX87C196LA20 - 890658-QX87C196LA20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - QX87C196LA20
890658-QX87C196LA20
Embedded - Embedded - Microcontrollers - QX87C196LA20 890658-QX87C196LA20
Manufacturer: Intel Win Source Part Number: 890658-QX87C196LA20 Series: 87C Operating Temperature Range: 0°C ~ 70°C (TA) Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19) Core Processor: MCS 96 Speed: 20MHz Package: Bulk Package: 52-LCC (J-Lead) Mounting: Surface Mount Core Size: 16-Bit Connectivity: SIO Peripherals: WDT Number of I/O: 41 Program Memory Size: 24KB (24K x 8) Program Memory Type: OTP Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 4.75V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19x19) Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Intel
Win Source Part Number: 890658-QX87C196LA20
Series: 87C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: MCS 96 series Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) OTP 52-PLCC (19x19)
Core Processor: MCS 96
Speed: 20MHz
Package: Bulk
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SIO
Peripherals: WDT
Number of I/O: 41
Program Memory Size: 24KB (24K x 8)
Program Memory Type: OTP
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 4.75V ~ 5.25V
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19x19)
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
16-bit 16BIT 24KB Embedded Microcontroller MCU - 685-QX87C196LA20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 24KB Embedded Microcontroller MCU
685-QX87C196LA20
16-bit 16BIT 24KB Embedded Microcontroller MCU 685-QX87C196LA20
IC MCU 16BIT 24KB OTP 52PLCC Product overview: QX87C196LA20 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-QX87C196LA20 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 24KB OTP 52PLCC Product overview: QX87C196LA20 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-QX87C196LA20 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - QX87C196LA20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
QX87C196LA20
Embedded - Microcontrollers QX87C196LA20
IC MCU 16BIT 24KB OTP 52PLCC

IC MCU 16BIT 24KB OTP 52PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 890658-QX87C196LA20 685-QX87C196LA20 QX87C196LA20
Product Name Embedded - Embedded - Microcontrollers - QX87C196LA20 16-bit 16BIT 24KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz
RAM 24 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details