RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQCC48
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (7x7)
16-bit Microcontrollers - MCU RL78/G14 128K+8K/16K 48WQFN 7x7
IC MCU 16BIT 128KB FLASH 48HWQFN
IC MCU 16BIT 128KB FLASH 48HWQFN
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104GGANA#U0-ND | R5F104GGANA#U0 | R5F104GGANA#U0 | R5F104GGANA#U0 | R5F104GGANA#U0 | R5F104GGANA#U0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | 8 Bit; Other; A/D 10x8/10b; D/A 2x8b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |