Renesas Electronics Corporation Microcontrollers R5F100ADASP#V0

Description
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PDSO30
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PDSO30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F100ADASP#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PDSO30

Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PDSO30

Supplier's Site Datasheet
Microcontrollers - R5F100ADASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100ADASP#V0-ND
Microcontrollers R5F100ADASP#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 30-LSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322567-R5F100ADASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322567-R5F100ADASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322567-R5F100ADASP#V0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322567-R5F100ADASP# V0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RL78 Speed: 32MHz Standard Package: 210 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 3K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supplier Device Package: 30-LSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 30-LSSOP (0.240", 6.10mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: R5F100ADASPV0 Base Product Number: R5F100 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322567-R5F100ADASP#V0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: RL78
Speed: 32MHz
Standard Package: 210
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 3K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supplier Device Package: 30-LSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 30-LSSOP (0.240", 6.10mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: R5F100ADASPV0
Base Product Number: R5F100
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100ADASP#V0
16-bit Microcontrollers - MCU R5F100ADASP#V0
16-bit Microcontrollers - MCU RL78G13 48+4/3 30SSOP

16-bit Microcontrollers - MCU RL78G13 48+4/3 30SSOP

Buy Now Datasheet
Microcontrollers - R5F100ADASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100ADASP#V0
Microcontrollers R5F100ADASP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 30-LSSOP

Buy Now
Microcontrollers - R5F100ADASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100ADASP#V0
Microcontrollers R5F100ADASP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 30-LSSOP

Buy Now Datasheet
Microcontrollers - R5F100ADASP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100ADASP#V0
Microcontrollers R5F100ADASP#V0
IC MCU 16BIT 48KB FLASH 30LSSOP

IC MCU 16BIT 48KB FLASH 30LSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F100ADASP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100ADASP#V0
Embedded - Microcontrollers R5F100ADASP#V0
IC MCU 16BIT 48KB FLASH 30LSSOP

IC MCU 16BIT 48KB FLASH 30LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100ADASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100ADASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100ADASP#V0
IC MCU 16BIT 48KB FLASH 30LSSOP

IC MCU 16BIT 48KB FLASH 30LSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100ADASP#V0 R5F100ADASP#V0-ND 1322567-R5F100ADASP#V0 R5F100ADASP#V0 R5F100ADASP#V0 R5F100ADASP#V0 R5F100ADASP#V0 R5F100ADASP#V0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type SOP; SSOP; Other; LSSOP30 Other; "30-LSSOP (0.240"", 6.10mm Width)" SOP; SSOP; Other; 30-LSSOP (0.240", 6.10mm Width) SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) Other; 30-LSSOP (0.240", 6.10mm Width) SOP; Other; 30-LSSOP (0.240\", 6.10mm Width)
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - C164CI8EMDBFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details