The R5F10367ASP#X5 is a 16-bit microcontroller from the RL78/G12 series by Renesas, designed for low-power applications with a power consumption of 63 OºA/MHz. It operates on a voltage range of 1.8 to 5.5 V and features 4 KB of code flash memory, 2 KB of data flash memory, and 256 B of RAM. The microcontroller supports a maximum clock frequency of 24 MHz, providing 31 DMIPS performance. Key features include multiple low-power modes (HALT, STOP, SNOOZE), a 16-bit timer with up to 8 channels, and an 8/10-bit A/D converter with up to 11 channels. It also includes a Direct Memory Access (DMA) controller with 2 channels, various serial interfaces (including UART and I²C), and a watchdog timer. The device is suitable for both consumer and industrial applications, with an operating temperature range of -40 to +85 °C. The R5F10367ASP#X5 is packaged in a 20-pin LSSOP format and is equipped with on-chip debugging capabilities and a self-programming function. This microcontroller is ideal for projects requiring efficient power management and versatile interfacing options.
IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F10367ASP#X5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10367ASP#X5 can be used for catalog matching and distributor lookup.
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP
R5F10366 - Compact, Low Power MCUs for General Purpose Applications Ideal for Sub-MCUs
16-bit Microcontrollers - MCU RL78/G12 MCU 4K/0.5K 20SSOP -40_+85C T&R
IC MCU 16BIT 4KB FLASH 20LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10367ASP#X5 | R5F10367ASP#X5-ND | R5F10367ASP#X5 | R5F10367ASP#X5 | R5F10367ASP#X5 | R5F10367ASP#X5 | R5F10367ASP#X5 |
| Product Name | 16-bit 16BIT 4KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||||
| I/O Ports | 18 | 14 | |||||
| Package Type | Other; Tape & Reel (TR) | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; Other; LSSOP20 | SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) |