IC MCU 16BIT 32KB FLASH 32HWQFN Product overview: R5F100BCANA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100BCANA#U0 can be used for catalog matching and distributor lookup.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
R5F100B - 16-Bit MCU RL78 Low Power, High Function MCU
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322957-R5F100BCANA#
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Core Processor: RL78
Speed: 32MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supplier Device Package: 32-HWQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-WFQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 69
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: 2156-R5F100BCANA#U0,
Base Product Number: R5F100
IC MCU 16BIT 32KB FLASH 32HWQFN
IC MCU 16BIT 32KB FLASH 32HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
16-bit Microcontrollers - MCU RL78/G13 32K+4K/2 32pinQFN TRAY
IC MCU 16BIT 32KB FLASH 32HWQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F100BCANA#U0 | R5F100BCANA#U0-ND | R5F100BCANA#U0 | 1322957-R5F100BCANA#U0 | R5F100BCANA#U0 | R5F100BCANA#U0 | R5F100BCANA#U0 | R5F100BCANA#U0 | R5F100BCANA#U0 | R5F100BCANA#U0 |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 volts | |||||
| Package Type | Other; Tray | Other; 32-WFQFN Exposed Pad | Other; HWQFN32 | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |