Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F104PGAFB#V0 R5F104PGAFB#V0

Description
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP100
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F104PGAFB#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP100

Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP100

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F104PGAFB#V0 - 845779-R5F104PGAFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F104PGAFB#V0
845779-R5F104PGAFB#V0
Embedded - Embedded - Microcontrollers - R5F104PGAFB#V0 845779-R5F104PGAFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 845779-R5F104PGAFB#V 0 Series: RL78/G14 Features: series Microcontroller IC Package: Tray Number of I/O: 82 Part Status: Obsolete Family Name: R5F104 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 845779-R5F104PGAFB#V0
Series: RL78/G14
Features: series Microcontroller IC
Package: Tray
Number of I/O: 82
Part Status: Obsolete
Family Name: R5F104
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F104PGAFB#V0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F104PGAFB#V0
IC MCU 16BIT 128KB FLASH 100LQFP Product overview: R5F104PGAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104PGAFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100LQFP Product overview: R5F104PGAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104PGAFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F104PGAFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104PGAFB#V0-ND
Microcontrollers R5F104PGAFB#V0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104PGAFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104PGAFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104PGAFB#V0
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - R5F104PGAFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104PGAFB#V0
Microcontrollers R5F104PGAFB#V0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R5F104PGAFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104PGAFB#V0
Embedded - Microcontrollers R5F104PGAFB#V0
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F104PGAFB#V0 845779-R5F104PGAFB#V0 685-R5F104PGAFB#V0 R5F104PGAFB#V0-ND R5F104PGAFB#V0 R5F104PGAFB#V0 R5F104PGAFB#V0
Product Name Embedded - Embedded - Microcontrollers - R5F104PGAFB#V0 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash Flash; FLASH
Package Type QFP; Other; LFQFP100 Other; Tray LFQP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
I/O Ports 82 82
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details