IC MCU 16BIT 48KB FLASH 30LSSOP Product overview: R5F104ADASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104ADASP#V0 can be used for catalog matching and distributor lookup.
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PDSO30
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 30-LSSOP
IC MCU 16BIT 48KB FLASH 30LSSOP
IC MCU 16BIT 48KB FLASH 30LSSOP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 30-LSSOP
16-bit Microcontrollers - MCU RL78/G14 48+4/5.5 30SSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F104ADASP#V0 | R5F104ADASP#V0 | R5F104ADASP#V0-ND | R5F104ADASP#V0 | R5F104ADASP#V0 | R5F104ADASP#V0 | R5F104ADASP#V0 |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | 5.5 KB | |||
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tray | SOP; SSOP; Other; LSSOP30 | Other; "30-LSSOP (0.240"", 6.10mm Width)" | SOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | SOP; SSOP; Other; 30-LSSOP (0.240\", 6.10mm Width) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |