Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-LQFP (14x14)
IC MCU 16BIT 512KB FLASH 80LQFP
IC MCU 16BIT 512KB FLASH 80LQFP
16-bit Microcontrollers - MCU RL78/G14 512KB/48KB 80LQFP -40_+85C
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-LQFP (14x14)
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104MLAFA#30 | R5F104MLAFA#30-ND | R5F104MLAFA#30 | R5F104MLAFA#30 | R5F104MLAFA#30 | R5F104MLAFA#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; LQFP | LFQP; Other; 80-LQFP | Other; 80-LQFP | QFP; Other; 80-LQFP | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |