The R5F104EDANA#U0 is a microcontroller from the RL78/G14 series by Renesas, designed for low-power applications with a voltage range of 1.6 to 5.5 V. It features a CISC architecture with a 3-stage pipeline, allowing for a maximum performance of 44 DMIPS at 32 MHz. The device includes 48 KB of on-chip RAM and supports flash memory sizes ranging from 16 KB to 512 KB, with a block size of 1 KB. This microcontroller offers multiple low-power modes, including HALT, STOP, and SNOOZE, achieving a current consumption as low as 0.60 OºA during operation with only the real-time clock (RTC) and low voltage detection (LVD). It supports a variety of serial interfaces, including multiple channels of SPI, UART, and I2C, as well as an 8/10-bit A/D converter with up to 20 channels. The operating temperature range is suitable for both consumer and industrial applications, with options for -40 to +85 °C or -40 to +105 °C. The R5F104EDANA#U0 also includes features such as an on-chip power-on reset circuit, voltage detector, and data transfer controller, making it versatile for various embedded system applications.
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQCC40
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)
16-bit Microcontrollers - MCU RL78/G14 48+4/5.5 40WQFN 6x6
IC MCU 16BIT 48KB FLASH 40HWQFN
IC MCU 16BIT 48KB FLASH 40HWQFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104EDANA#U0 | R5F104EDANA#U0-ND | R5F104EDANA#U0 | R5F104EDANA#U0 | R5F104EDANA#U0 | R5F104EDANA#U0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | Other; HWQFN40 | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |