Low Power, High Function Microcontrollers for General Purpose Applications
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 48-HWQFN (7x7)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 48-HWQFN (7x7)
16-bit Microcontrollers - MCU RL78/G13 16KB/2KB+4KB 48QFN -40_+105C
IC MCU 16BIT 16KB FLASH 48HWQFN
IC MCU 16BIT 16KB FLASH 48HWQFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100GAGNA#U0 | R5F100GAGNA#U0-ND | R5F100GAGNA#U0 | R5F100GAGNA#U0 | R5F100GAGNA#U0 | R5F100GAGNA#U0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Package Type | Other; HWQFN48 | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | |||
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 10x8/10b |