Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - PN544PC2ET/C30702118 PN544PC2ET/C30702118

Description
Manufacturer: NXP Win Source Part Number: 890123-PN544PC2ET/C3 0702118 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 890123-PN544PC2ET/C3 0702118 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - PN544PC2ET/C30702118 - 890123-PN544PC2ET/C30702118 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - PN544PC2ET/C30702118
890123-PN544PC2ET/C30702118
Embedded - Embedded - Microcontrollers - Application Specific - PN544PC2ET/C30702118 890123-PN544PC2ET/C30702118
Manufacturer: NXP Win Source Part Number: 890123-PN544PC2ET/C3 0702118 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: NXP
Win Source Part Number: 890123-PN544PC2ET/C30702118
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microcontrollers - Application Specific - PN544PC2ET/C30702118 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
PN544PC2ET/C30702118
Embedded - Microcontrollers - Application Specific PN544PC2ET/C30702118
NFC CONTROLLER PN544

NFC CONTROLLER PN544

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 890123-PN544PC2ET/C30702118 PN544PC2ET/C30702118
Product Name Embedded - Embedded - Microcontrollers - Application Specific - PN544PC2ET/C30702118 Embedded - Microcontrollers - Application Specific
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 7GA830343H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details