Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQFP80
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
IC MCU 16BIT 256KB FLASH 80LQFP
16-bit Microcontrollers - MCU RL78G13 256+8K/20K 80LQFP Tray
IC MCU 16BIT 256KB FLASH 80LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101MJAFA#V0 | R5F101MJAFA#V0-ND | R5F101MJAFA#V0 | R5F101MJAFA#V0 | R5F101MJAFA#V0 | R5F101MJAFA#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed; Discontinued at Digi-Key | Discontinued at Digi-Key | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; LQFP80 | LFQP; Other; 80-LQFP | Other; 80-LQFP | QFP; Other; 80-LQFP | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |