Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PBGA36
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)
IC MCU 16BIT 64KB FLASH 36WFLGA
16-bit Microcontrollers - MCU RL78G13 64+4/ 4KB 36FLGA
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100CEALA#U0 | R5F100CEALA#U0-ND | R5F100CEALA#U0 | R5F100CEALA#U0 | R5F100CEALA#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |||
| ROM Type | Flash | Flash | |||
| Package Type | FLGA; Other; WFLGA | Other; 36-WFLGA | FLGA; Other; 36-WFLGA | ||
| Clock Speed | 32 MHz | 32 MHz |