Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQCC32
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-HWQFN (5x5)
IC MCU 16BIT 64KB FLASH 32HWQFN
IC MCU 16BIT 64KB FLASH 32HWQFN
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-HWQFN (5x5)
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104BEGNA#W0 | 559-R5F104BEGNA#W0TR-ND | R5F104BEGNA#W0 | R5F104BEGNA#W0 | R5F104BEGNA#W0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| ROM Type | Flash | Flash | |||
| Package Type | Other; HWQFN32 | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |