Renesas Electronics Corporation Microcontrollers R5F10266ASP#V0

Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP
Request a Quote Datasheet
Description
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F10266ASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10266ASP#V0-ND
Microcontrollers R5F10266ASP#V0-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP

Buy Now
 - R5F10266ASP#V0 - Rochester Electronics
Newburyport, MA, United States
R5F10266 - 16-Bit MCU RL78 Low Power, High Function MCU

R5F10266 - 16-Bit MCU RL78 Low Power, High Function MCU

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F10266ASP#V0 - 890978-R5F10266ASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10266ASP#V0
890978-R5F10266ASP#V0
Embedded - Embedded - Microcontrollers - R5F10266ASP#V0 890978-R5F10266ASP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 890978-R5F10266ASP#V 0 Series: RL78/G12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP Core Processor: RL78 Speed: 24MHz Package: Tray Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 11x8/10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Part Status: Obsolete Family Name: R5F10266 Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890978-R5F10266ASP#V0
Series: RL78/G12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP
Core Processor: RL78
Speed: 24MHz
Package: Tray
Package: 20-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Family Name: R5F10266
Categories: Integrated Circuits (ICs)
Case / Package: 20-LSSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 2KB Embedded Microcontroller MCU - 685-R5F10266ASP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 2KB Embedded Microcontroller MCU
685-R5F10266ASP#V0
16-bit 16BIT 2KB Embedded Microcontroller MCU 685-R5F10266ASP#V0
IC MCU 16BIT 2KB FLASH 20LSSOP Product overview: R5F10266ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10266ASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 2KB FLASH 20LSSOP Product overview: R5F10266ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10266ASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10266ASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10266ASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10266ASP#V0
IC MCU 16BIT 2KB FLASH 20LSSOP

IC MCU 16BIT 2KB FLASH 20LSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10266ASP#V0
16-bit Microcontrollers - MCU R5F10266ASP#V0
16-bit Microcontrollers - MCU RL78G12 2+2/0.25 20SSOP TUBE

16-bit Microcontrollers - MCU RL78G12 2+2/0.25 20SSOP TUBE

Buy Now Datasheet
Microcontrollers - R5F10266ASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10266ASP#V0
Microcontrollers R5F10266ASP#V0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 2KB (2K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F10266ASP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10266ASP#V0
Embedded - Microcontrollers R5F10266ASP#V0
IC MCU 16BIT 2KB FLASH 20LSSOP

IC MCU 16BIT 2KB FLASH 20LSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10266ASP#V0-ND R5F10266ASP#V0 890978-R5F10266ASP#V0 685-R5F10266ASP#V0 R5F10266ASP#V0 R5F10266ASP#V0 R5F10266ASP#V0 R5F10266ASP#V0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F10266ASP#V0 16-bit 16BIT 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 11x8/10b
RAM 0.2560 KB 2 KB 0.2560 KB 256 KB 0.2560 KB
ROM 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - CG7606AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details