The R5F104BGGFP#V0 is a microcontroller from the RL78/G14 series by Renesas, designed for low-power applications with a voltage range of 1.6 to 5.5 V. It features a 16-bit CISC architecture with a maximum operating frequency of 32 MHz, providing up to 44 DMIPS performance. The device includes 128 KB of flash memory and 16 KB of RAM, supporting self-programming and a variety of security functions. This microcontroller supports multiple low-power modes, including HALT, STOP, and SNOOZE, making it suitable for battery-operated devices. It has a high-speed on-chip oscillator with selectable frequencies and operates within a temperature range of -40 to +85°C for consumer applications and up to +105°C for industrial applications. The R5F104BGGFP#V0 includes a range of peripherals such as multiple serial interfaces (SPI, UART, I2C), timers, and an A/D converter with up to 20 channels. It also features a data transfer controller and an event link controller for efficient data handling. The device is packaged in a 32-pin LQFP format, making it suitable for compact designs.
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications
IC MCU 16BIT 128KB FLASH 32LQFP
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 128KB FLASH 32LQFP
16-bit Microcontrollers - MCU RL78/G14 128KB/16KB+8KB 32QFP -40_+105C
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104BGGFP#V0-ND | R5F104BGGFP#V0 | R5F104BGGFP#V0 | R5F104BGGFP#V0 | R5F104BGGFP#V0 | R5F104BGGFP#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | 8 Bit; Other; A/D 8x8/10b; D/A 2x8b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |