Low Power, High Function Microcontrollers for General Purpose Applications
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 128KB FLSH 100LFQFP
IC MCU 16BIT 128KB FLSH 100LFQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100PGGFB#V0 | R5F100PGGFB#V0-ND | R5F100PGGFB#V0 | R5F100PGGFB#V0 | R5F100PGGFB#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| Package Type | QFP; Other; LQFP100 | LFQP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 20x8/10b |