RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-HWQFN (5x5)
RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications
IC MCU 16BIT 64KB FLASH 32HWQFN
16-bit Microcontrollers - MCU RL78/G13 64K/4K 32QFN -40_+105C
IC MCU 16BIT 64KB FLASH 32HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-HWQFN (5x5)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100BEGNA#U0-ND | R5F100BEGNA#U0 | R5F100BEGNA#U0 | R5F100BEGNA#U0 | R5F100BEGNA#U0 | R5F100BEGNA#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 8x8/10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | |||
| ROM | 64 KB |