RL78/G13 - Microcontroller, 16-Bit, RL78 CPU
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
16-bit Microcontrollers - MCU RL78G13 32+4/2 48WQFN Tray
IC MCU 16BIT 32KB FLASH 48LFQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 32KB FLASH 48LFQFP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100GCDFB#V0 | R5F100GCDFB#V0-ND | R5F100GCDFB#V0 | R5F100GCDFB#V0 | R5F100GCDFB#V0 | R5F100GCDFB#V0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Obsolete | Discontinued at Digi-Key | Removed; Discontinued at Digi-Key | |||
| Package Type | QFP; Other; LQFP48 | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | Other; 48-LQFP | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 10x8/10b |