IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F1036AASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1036AASP#V0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383267-R5F1036AASP#
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: RL78/G12
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 1 pcs
Core Size: 16-Bit
Connectivity: CSI, I²C, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America
Base Product Number: R5F1036
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PDSO20
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 20-LSSOP
IC MCU 16BIT 16KB FLASH 20LSSOP
16-bit Microcontrollers - MCU RL78/G12 16+0/1.5 20SSOP 4.4x6.5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F1036AASP#V0 | 1383267-R5F1036AASP#V0 | R5F1036AASP#V0-ND | R5F1036AASP#V0 | R5F1036AASP#V0 | R5F1036AASP#V0 | R5F1036AASP#V0 |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 1.5 KB | 16 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | |||
| I/O Ports | 18 | 14 | 14 | ||||
| Package Type | Other; Tray | SSOP | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; Other; LSSOP20 | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) |