RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-FLGA (5x5)
R5F104L - 16-Bit MCU RL78 Low Power, High Function MCU
IC MCU 16BIT 64KB FLASH 64FLGA
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-FLGA (5x5)
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-FLGA (5x5)
16-bit Microcontrollers - MCU RL78/G143 64K+4K/5.5 64FLGA 5x5 TRAY
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104LEALA#U0-ND | R5F104LEALA#U0 | R5F104LEALA#U0 | R5F104LEALA#U0 | R5F104LEALA#U0 | R5F104LEALA#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 12x8/10b | |||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | |||
| ROM | 64 KB |