Microcontroller, 16-Bit, RL78 CPU
IC MCU 16BIT LFQFP Product overview: R5F10BMGLFB#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10BMGLFB#V5 can be used for catalog matching and distributor lookup.
RL78 RL78/F13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT LFQFP
IC MCU 16BIT LFQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10BMGLFB#V5 | 685-R5F10BMGLFB#V5 | R5F10BMGLFB#V5 | R5F10BMGLFB#V5 | R5F10BMGLFB#V5 | R5F10BMGLFB#V5 |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | Removed | ||
| Package Type | QFP; Other; LQFP80 | Other; Tray | QFP; Other; 80-LQFP | |||
| Clock Speed | 32 MHz |