RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQCC40
IC MCU 16BIT 128KB FLASH 40HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)
IC MCU 16BIT 128KB FLASH 40HWQFN
16-bit Microcontrollers - MCU RL78/G13 128+0/12 40WQFN 6x6
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101EGANA#U0-ND | R5F101EGANA#U0 | R5F101EGANA#U0 | R5F101EGANA#U0 | R5F101EGANA#U0 | R5F101EGANA#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 9x8/10b | |||||
| RAM | 12 KB | 12 KB | 12 KB | |||
| ROM | 128 KB |