Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F100FAAFP#X0 R5F100FAAFP#X0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 099737-R5F100FAAFP#X 0 Packaging: Reel - TR Core Processor: RL78 Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x8/10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 099737-R5F100FAAFP#X 0 Packaging: Reel - TR Core Processor: RL78 Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x8/10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F100FAAFP#X0 - 099737-R5F100FAAFP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100FAAFP#X0
099737-R5F100FAAFP#X0
Embedded - Embedded - Microcontrollers - R5F100FAAFP#X0 099737-R5F100FAAFP#X0
Manufacturer: Renesas Electronics America Win Source Part Number: 099737-R5F100FAAFP#X 0 Packaging: Reel - TR Core Processor: RL78 Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x8/10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.6 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 099737-R5F100FAAFP#X0
Packaging: Reel - TR
Core Processor: RL78
Number of I/O: 31
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x8/10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.6 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F100FAAFP#X0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F100FAAFP#X0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F100FAAFP#X0
IC MCU 16BIT 16KB FLASH 44LQFP Product overview: R5F100FAAFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FAAFP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 44LQFP Product overview: R5F100FAAFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FAAFP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site
 - R5F100FAAFP#X0 - Rochester Electronics
Newburyport, MA, United States
RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications

RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100FAAFP#X0
16-bit Microcontrollers - MCU R5F100FAAFP#X0
16-bit Microcontrollers - MCU RL78/G13 16+4/2 44LQFP 10x10 T&R

16-bit Microcontrollers - MCU RL78/G13 16+4/2 44LQFP 10x10 T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 099737-R5F100FAAFP#X0 685-R5F100FAAFP#X0 R5F100FAAFP#X0 R5F100FAAFP#X0
Product Name Embedded - Embedded - Microcontrollers - R5F100FAAFP#X0 16-bit 16BIT 16KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active Obsolete
Clock Speed 32 MHz
RAM 16 KB 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - A2C8646620000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details