Renesas Electronics Corporation Microcontrollers R5F101BGANA#U0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-HWQFN (5x5)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-HWQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F101BGANA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F101BGANA#U0-ND
Microcontrollers R5F101BGANA#U0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-HWQFN (5x5)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-HWQFN (5x5)

Buy Now
 - R5F101BGANA#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQCC32

Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQCC32

Supplier's Site Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F101BGANA#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F101BGANA#U0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F101BGANA#U0
IC MCU 16BIT 128KB FLASH 32HWQFN Product overview: R5F101BGANA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101BGANA#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 32HWQFN Product overview: R5F101BGANA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101BGANA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087297-R5F101BGANA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087297-R5F101BGANA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087297-R5F101BGANA#U0
Win Source Part Number: 1087297-R5F101BGANA# U0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G13 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-HWQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V Alternative Parts (Cross-Reference): R5F104BGAFP#V0; R5F100BGANA#U0; R5F104BGANA#U0; ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F101 Product Status: Obsolete

Win Source Part Number: 1087297-R5F101BGANA#U0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-HWQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
Alternative Parts (Cross-Reference): R5F104BGAFP#V0; R5F100BGANA#U0; R5F104BGANA#U0;
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F101
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F101BGANA#U0
16-bit Microcontrollers - MCU R5F101BGANA#U0
16-bit Microcontrollers - MCU RL78/G13 128+0/12 32WQFN 5x5

16-bit Microcontrollers - MCU RL78/G13 128+0/12 32WQFN 5x5

Buy Now Datasheet
Microcontrollers - R5F101BGANA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F101BGANA#U0
Microcontrollers R5F101BGANA#U0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-HWQFN (5x5)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-HWQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - R5F101BGANA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F101BGANA#U0
Embedded - Microcontrollers R5F101BGANA#U0
IC MCU 16BIT 128KB FLASH 32HWQFN

IC MCU 16BIT 128KB FLASH 32HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F101BGANA#U0-ND R5F101BGANA#U0 685-R5F101BGANA#U0 1087297-R5F101BGANA#U0 R5F101BGANA#U0 R5F101BGANA#U0 R5F101BGANA#U0
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x8/10b
RAM 12 KB 12 KB 128 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details