RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQCC40
IC MCU 16BIT 64KB FLASH 40HWQFN
16-bit Microcontrollers - MCU RL78/G13 64KB/4KB+4KB 40QFN -40_+105C
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)
IC MCU 16BIT 64KB FLASH 40HWQFN
| DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100EEGNA#U0-ND | R5F100EEGNA#U0 | R5F100EEGNA#U0 | R5F100EEGNA#U0 | R5F100EEGNA#U0 | R5F100EEGNA#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 9x8/10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | |||
| ROM | 64 KB |