IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F10367ASP#V5 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10367ASP#V5 can be used for catalog matching and distributor lookup.
RL78/G12 - Compact, Low Power Microcontrollers for General Purpose Applications Ideal for Sub-MCUs
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318687-R5F10367ASP#
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: RL78
Speed: 24MHz
Standard Package: 80
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-LSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Other Part Number: 2832-R5F10367ASP#V5,
Base Product Number: R5F10367
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
16-bit Microcontrollers - MCU RL78/G12 MCU 4K/0.5K 20SSOP -40_+85C
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10367ASP#V5 | R5F10367ASP#V5 | 1318687-R5F10367ASP#V5 | R5F10367ASP#V5-ND | R5F10367ASP#V5 | R5F10367ASP#V5 | R5F10367ASP#V5 |
| Product Name | 16-bit 16BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | ||
| RAM | 0.5120 KB | 4 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | |||
| I/O Ports | 18 | 14 | 14 | ||||
| Package Type | Other; Tube | SOP; SSOP; Other; LSSOP20 | SOP; SSOP; Other; 20-LSSOP (0.173", 4.40mm Width) | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) |