RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 48-HWQFN (7x7)
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz, CMOS, PQCC48
16-bit Microcontrollers - MCU RL78/G13 48KB/3KB+4KB 48QFN -40_+105C
IC MCU 16BIT 48KB FLASH 48HWQFN
IC MCU 16BIT 48KB FLASH 48HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 48-HWQFN (7x7)
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100GDGNA#W0-ND | R5F100GDGNA#W0 | R5F100GDGNA#W0 | R5F100GDGNA#W0 | R5F100GDGNA#W0 | R5F100GDGNA#W0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 10x8/10b | |||||
| RAM | 3 KB | 3 KB | 3 KB | |||
| ROM | 48 KB |