RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x20)
IC MCU 16BIT 256KB FLASH 100LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x20)
16-bit Microcontrollers - MCU RL78/G13 256+8/20KB 100QFP Tray I-TEMP
IC MCU 16BIT 256KB FLASH 100LQFP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100PJDFA#V0 | R5F100PJDFA#V0-ND | R5F100PJDFA#V0 | R5F100PJDFA#V0 | R5F100PJDFA#V0 | R5F100PJDFA#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Discontinued at Digi-Key | Discontinued at Digi-Key | |||
| Package Type | QFP; Other; LQFP100 | LFQP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 20x8/10b |