Renesas Electronics Corporation Microcontrollers R5F104EDGNA#U0

Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet
Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F104EDGNA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104EDGNA#U0-ND
Microcontrollers R5F104EDGNA#U0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
 - R5F104EDGNA#U0 - Rochester Electronics
Newburyport, MA, United States
Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications

Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F104EDGNA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104EDGNA#U0
Embedded - Microcontrollers R5F104EDGNA#U0
IC MCU 16BIT 48KB FLASH 40HWQFN

IC MCU 16BIT 48KB FLASH 40HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F104EDGNA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104EDGNA#U0
Microcontrollers R5F104EDGNA#U0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104EDGNA#U0
16-bit Microcontrollers - MCU R5F104EDGNA#U0
16-bit Microcontrollers - MCU RL78/G14 48KB/5.5KB 40QFN -40_+105C

16-bit Microcontrollers - MCU RL78/G14 48KB/5.5KB 40QFN -40_+105C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104EDGNA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104EDGNA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104EDGNA#U0
IC MCU 16BIT 48KB FLASH 40HWQFN

IC MCU 16BIT 48KB FLASH 40HWQFN

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F104EDGNA#U0-ND R5F104EDGNA#U0 R5F104EDGNA#U0 R5F104EDGNA#U0 R5F104EDGNA#U0 R5F104EDGNA#U0
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x8/10b
RAM 5.5 KB 5.5 KB 5.5 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C167CSLMCABXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details