Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F100AAASP#X0 R5F100AAASP#X0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 844507-R5F100AAASP#X 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP Core Processor: RL78 Speed: 32MHz Package: Reel - TR Package: 30-LSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Obsolete Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 30-LSSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 844507-R5F100AAASP#X 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP Core Processor: RL78 Speed: 32MHz Package: Reel - TR Package: 30-LSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Obsolete Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 30-LSSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F100AAASP#X0 - 844507-R5F100AAASP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100AAASP#X0
844507-R5F100AAASP#X0
Embedded - Embedded - Microcontrollers - R5F100AAASP#X0 844507-R5F100AAASP#X0
Manufacturer: Renesas Electronics America Win Source Part Number: 844507-R5F100AAASP#X 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP Core Processor: RL78 Speed: 32MHz Package: Reel - TR Package: 30-LSSOP (0.240", 6.10mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Obsolete Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 30-LSSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 844507-R5F100AAASP#X0
Series: RL78/G13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP
Core Processor: RL78
Speed: 32MHz
Package: Reel - TR
Package: 30-LSSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Part Status: Obsolete
Family Name: R5F100
Categories: Integrated Circuits (ICs)
Case / Package: 30-LSSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F100AAASP#X0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F100AAASP#X0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F100AAASP#X0
IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F100AAASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100AAASP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 30LSSOP Product overview: R5F100AAASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100AAASP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F100AAASP#X0 - Rochester Electronics
Newburyport, MA, United States
RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications

RL78/G13 - Low Power, High Function Microcontrollers for General Purpose Applications

Supplier's Site Datasheet
Microcontrollers - R5F100AAASP#X0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100AAASP#X0-ND
Microcontrollers R5F100AAASP#X0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100AAASP#X0
16-bit Microcontrollers - MCU R5F100AAASP#X0
16-bit Microcontrollers - MCU RL78G13 16+4/2 30SSOP T&R

16-bit Microcontrollers - MCU RL78G13 16+4/2 30SSOP T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100AAASP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100AAASP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100AAASP#X0
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site
Microcontrollers - R5F100AAASP#X0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100AAASP#X0
Microcontrollers R5F100AAASP#X0
IC MCU 16BIT 16KB FLASH 30LSSOP

IC MCU 16BIT 16KB FLASH 30LSSOP

Supplier's Site Datasheet
Microcontrollers - R5F100AAASP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100AAASP#X0
Microcontrollers R5F100AAASP#X0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 30-LSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 844507-R5F100AAASP#X0 685-R5F100AAASP#X0 R5F100AAASP#X0 R5F100AAASP#X0-ND R5F100AAASP#X0 R5F100AAASP#X0 R5F100AAASP#X0 R5F100AAASP#X0
Product Name Embedded - Embedded - Microcontrollers - R5F100AAASP#X0 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 4 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2904/BQA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7517AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers