Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F104LFAFB#V0 R5F104LFAFB#V0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792907-R5F104LFAFB#V 0 Series: RL78/G14 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Data Converters: A/D 12x8/10b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F104LF Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): S9S12P128J0CLH; S9S12P96J0MLHR; S9S12P64J0MLHR; P3S12HY64J0VLH; Introduction Date: October 25, 2013 ECCN: 3A991 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792907-R5F104LFAFB#V 0 Series: RL78/G14 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Data Converters: A/D 12x8/10b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F104LF Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): S9S12P128J0CLH; S9S12P96J0MLHR; S9S12P64J0MLHR; P3S12HY64J0VLH; Introduction Date: October 25, 2013 ECCN: 3A991 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F104LFAFB#V0 - 792907-R5F104LFAFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F104LFAFB#V0
792907-R5F104LFAFB#V0
Embedded - Embedded - Microcontrollers - R5F104LFAFB#V0 792907-R5F104LFAFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792907-R5F104LFAFB#V 0 Series: RL78/G14 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Data Converters: A/D 12x8/10b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F104LF Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): S9S12P128J0CLH; S9S12P96J0MLHR; S9S12P64J0MLHR; P3S12HY64J0VLH; Introduction Date: October 25, 2013 ECCN: 3A991 Country of Origin: China, Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792907-R5F104LFAFB#V0
Series: RL78/G14
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 32MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 12K x 8
Data Converters: A/D 12x8/10b, D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F104LF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): S9S12P128J0CLH; S9S12P96J0MLHR; S9S12P64J0MLHR; P3S12HY64J0VLH;
Introduction Date: October 25, 2013
ECCN: 3A991
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F104LFAFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104LFAFB#V0-ND
Microcontrollers R5F104LFAFB#V0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
 - R5F104LFAFB#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz

Microcontroller, 16-Bit, FLASH, RL78 CPU, 32MHz

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-R5F104LFAFB#V0
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-R5F104LFAFB#V0
IC MCU 16BIT 96KB FLASH 64LQFP Product overview: R5F104LFAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104LFAFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 64LQFP Product overview: R5F104LFAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104LFAFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F104LFAFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104LFAFB#V0
Embedded - Microcontrollers R5F104LFAFB#V0
IC MCU 16BIT 96KB FLASH 64LQFP

IC MCU 16BIT 96KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104LFAFB#V0
16-bit Microcontrollers - MCU R5F104LFAFB#V0
16-bit Microcontrollers - MCU RL78/G14 96+8/12 LQFP 10x10

16-bit Microcontrollers - MCU RL78/G14 96+8/12 LQFP 10x10

Buy Now Datasheet
Microcontrollers - R5F104LFAFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104LFAFB#V0
Microcontrollers R5F104LFAFB#V0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104LFAFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104LFAFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104LFAFB#V0
IC MCU 16BIT 96KB FLASH 64LQFP

IC MCU 16BIT 96KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792907-R5F104LFAFB#V0 R5F104LFAFB#V0-ND R5F104LFAFB#V0 685-R5F104LFAFB#V0 R5F104LFAFB#V0 R5F104LFAFB#V0 R5F104LFAFB#V0 R5F104LFAFB#V0
Product Name Embedded - Embedded - Microcontrollers - R5F104LFAFB#V0 Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 96 KB 12 KB 12 KB 12 KB 12 KB
ROM 8 KB 96 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C00979801 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers