Renesas Electronics Corporation 16-bit 16BIT 64KB Embedded Microcontroller MCU R5F107DEGSP#V0

Description
16-Bit, FLASH, 32MHz, CMOS, PDSO38
Request a Quote Datasheet
Description
16-Bit, FLASH, 32MHz, CMOS, PDSO38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F107DEGSP#V0 - Rochester Electronics
Newburyport, MA, United States
16-Bit, FLASH, 32MHz, CMOS, PDSO38

16-Bit, FLASH, 32MHz, CMOS, PDSO38

Supplier's Site Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F107DEGSP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F107DEGSP#V0
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F107DEGSP#V0
IC MCU 16BIT 64KB FLASH 38SSOP Product overview: R5F107DEGSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F107DEGSP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 38SSOP Product overview: R5F107DEGSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F107DEGSP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F107DEGSP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F107DEGSP#V0-ND
Microcontrollers R5F107DEGSP#V0-ND
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 38-SSOP

RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 38-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1016809-R5F107DEGSP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1016809-R5F107DEGSP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1016809-R5F107DEGSP#V0
Win Source Part Number: 1016809-R5F107DEGSP# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/I1A Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 240 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 11x8/10b Oscillator Type: Internal Package / Case: 38-SSOP (0.240", 6.10mm Width) Supplier Device Package: 38-SSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F107

Win Source Part Number: 1016809-R5F107DEGSP#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/I1A
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Package / Case: 38-SSOP (0.240", 6.10mm Width)
Supplier Device Package: 38-SSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F107

Buy Now Datasheet
Microcontrollers - R5F107DEGSP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F107DEGSP#V0
Microcontrollers R5F107DEGSP#V0
IC MCU 16BIT 64KB FLASH 38SSOP

IC MCU 16BIT 64KB FLASH 38SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F107DEGSP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F107DEGSP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F107DEGSP#V0
IC MCU 16BIT 64KB FLASH 38SSOP

IC MCU 16BIT 64KB FLASH 38SSOP

Supplier's Site
Embedded - Microcontrollers - R5F107DEGSP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F107DEGSP#V0
Embedded - Microcontrollers R5F107DEGSP#V0
IC MCU 16BIT 64KB FLASH 38SSOP

IC MCU 16BIT 64KB FLASH 38SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F107DEGSP#V0
16-bit Microcontrollers - MCU R5F107DEGSP#V0
16-bit Microcontrollers - MCU RL78I1A 64K+4K 38SSOP -40to105C

16-bit Microcontrollers - MCU RL78I1A 64K+4K 38SSOP -40to105C

Buy Now Datasheet
Microcontrollers - R5F107DEGSP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F107DEGSP#V0
Microcontrollers R5F107DEGSP#V0
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 38-SSOP

RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 38-SSOP

Buy Now Datasheet
Microcontrollers - R5F107DEGSP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F107DEGSP#V0
Microcontrollers R5F107DEGSP#V0
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 38-SSOP

RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 38-SSOP

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F107DEGSP#V0 685-R5F107DEGSP#V0 R5F107DEGSP#V0-ND 1016809-R5F107DEGSP#V0 R5F107DEGSP#V0 R5F107DEGSP#V0 R5F107DEGSP#V0 R5F107DEGSP#V0 R5F107DEGSP#V0
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type SOP; SSOP; Other; SSOP Other; Tray SSOP; Other; "38-SSOP (0.240"", 6.10mm Width)" SSOP SSOP; Other; 38-SSOP (0.240", 6.10mm Width) SOP; Other; 38-SSOP (0.240\", 6.10mm Width) SOP; SSOP; Other; 38-SSOP (0.240\", 6.10mm Width)
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C167CRLMHAFXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details