Renesas Electronics Corporation Microcontrollers R5F100LCAFA#V0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100LCAFA#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100LCAFA#V0-ND
Microcontrollers R5F100LCAFA#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

Buy Now
 - R5F100LCAFA#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP64

Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP64

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F100LCAFA#V0 - 890967-R5F100LCAFA#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100LCAFA#V0
890967-R5F100LCAFA#V0
Embedded - Embedded - Microcontrollers - R5F100LCAFA#V0 890967-R5F100LCAFA#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 890967-R5F100LCAFA#V 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Obsolete Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890967-R5F100LCAFA#V0
Series: RL78/G13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Part Status: Obsolete
Family Name: R5F100
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F100LCAFA#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F100LCAFA#V0
IC MCU 16BIT 32KB FLASH 64LQFP Product overview: R5F100LCAFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LCAFA#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64LQFP Product overview: R5F100LCAFA#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LCAFA#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F100LCAFA#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100LCAFA#V0
Embedded - Microcontrollers R5F100LCAFA#V0
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100LCAFA#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100LCAFA#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100LCAFA#V0
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site
Microcontrollers - R5F100LCAFA#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100LCAFA#V0
Microcontrollers R5F100LCAFA#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - R5F100LCAFA#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100LCAFA#V0
Microcontrollers R5F100LCAFA#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (12x12)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100LCAFA#V0
16-bit Microcontrollers - MCU R5F100LCAFA#V0
16-bit Microcontrollers - MCU RL78/G13 32+4/2 64LQFP 12x12

16-bit Microcontrollers - MCU RL78/G13 32+4/2 64LQFP 12x12

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100LCAFA#V0-ND R5F100LCAFA#V0 890967-R5F100LCAFA#V0 685-R5F100LCAFA#V0 R5F100LCAFA#V0 R5F100LCAFA#V0 R5F100LCAFA#V0 R5F100LCAFA#V0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F100LCAFA#V0 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x8/10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 32 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164SL6RMCAKXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details