Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP100
Win Source Part Number: 1008831-R5F100PJAFB#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 20K x 8
Data Converters: A/D 20x8/10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F100PJAFBV0
Base Product Number: R5F100
Product Status: Obsolete
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 256KB FLASH 100LQFP Product overview: R5F100PJAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100PJAFB#V0 can be used for catalog matching and distributor lookup.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU STAR MCU RL78/G13 256+8/20KB 100QFP TRAY
IC MCU 16BIT 256KB FLASH 100LQFP
IC MCU 16BIT 256KB FLASH 100LQFP
IC MCU 16BIT 256KB FLASH 100LQFP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100PJAFB#V0 | 1008831-R5F100PJAFB#V0 | R5F100PJAFB#V0-ND | 685-R5F100PJAFB#V0 | R5F100PJAFB#V0 | R5F100PJAFB#V0 | R5F100PJAFB#V0 | R5F100PJAFB#V0 | R5F100PJAFB#V0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||||||
| ROM Type | Flash | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Package Type | QFP; Other; LFQFP100 | LFQP; Other; 100-LQFP | Other; Tray | QFP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz |