Compact, Low Power Microcontrollers for General Purpose Applications Ideal for Sub-MCUs
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP
16-bit Microcontrollers - MCU RL78/G12 4K/512K 20SSOP -40_+85C
IC MCU 16BIT 4KB FLASH 20LSSOP
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F10267ASP#V5 | R5F10267ASP#V5-ND | R5F10267ASP#V5 | R5F10267ASP#V5 | R5F10267ASP#V5 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| Package Type | SOP; SSOP; Other; LSSOP20 | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 11x8/10b |