IC MCU 16BIT 192KB FLASH 100LQFP Product overview: R5F100PHAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100PHAFB#V0 can be used for catalog matching and distributor lookup.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP100
Manufacturer: Renesas Electronics America
Win Source Part Number: 792893-R5F100PHAFB#V
Series: RL78/G13
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 32MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 20x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F100PH
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): P9S12HY48J0MLL; P3S12HY64J0VLL; P9S12HA32J0MLLR; P3S12HY64J0MLL;
ECCN: 3A991
Country of Origin: China, Japan, Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC MCU 16BIT 192KB FLASH 100LQFP
IC MCU 16BIT 192KB FLASH 100LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU RL78G13 192+8/16 100LQFP 14x14
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F100PHAFB#V0 | R5F100PHAFB#V0-ND | R5F100PHAFB#V0 | 792893-R5F100PHAFB#V0 | R5F100PHAFB#V0 | R5F100PHAFB#V0 | R5F100PHAFB#V0 | R5F100PHAFB#V0 |
| Product Name | 16-bit 16BIT 192KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F100PHAFB#V0 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 16 KB | 16 KB | 192 KB | 16 KB | 16 KB | |||
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; LQFP100 | Other; 100-LQFP | QFP; Other; 100-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |