Renesas Electronics Corporation Microcontrollers R5F104EFANA#U0

Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet
Description
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F104EFANA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104EFANA#U0-ND
Microcontrollers R5F104EFANA#U0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 40-HWQFN (6x6)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
 - R5F104EFANA#U0 - Rochester Electronics
Newburyport, MA, United States
Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications

Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104EFANA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104EFANA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104EFANA#U0
IC MCU 16BIT 96KB FLASH 40HWQFN

IC MCU 16BIT 96KB FLASH 40HWQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104EFANA#U0
16-bit Microcontrollers - MCU R5F104EFANA#U0
16-bit Microcontrollers - MCU RL78/G14 96K+8K/12K 40WQFN 6x6

16-bit Microcontrollers - MCU RL78/G14 96K+8K/12K 40WQFN 6x6

Buy Now Datasheet
Embedded - Microcontrollers - R5F104EFANA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104EFANA#U0
Embedded - Microcontrollers R5F104EFANA#U0
IC MCU 16BIT 96KB FLASH 40HWQFN

IC MCU 16BIT 96KB FLASH 40HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F104EFANA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104EFANA#U0
Microcontrollers R5F104EFANA#U0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 40-HWQFN (6x6)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F104EFANA#U0-ND R5F104EFANA#U0 R5F104EFANA#U0 R5F104EFANA#U0 R5F104EFANA#U0 R5F104EFANA#U0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 9x8/10b; D/A 2x8b
RAM 12 KB 12 KB 12 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details