The R5F101PFAFB#V0 is a microcontroller from Quarktwin Technology Ltd. designed for general-purpose applications. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific modes. The microcontroller is based on the RL78 CPU core, utilizing a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. This part includes 16 KB to 512 KB of code flash memory, with a block size of 1 KB, and supports self-programming capabilities. It also features 4 KB to 8 KB of data flash memory with a typical rewrite endurance of 1,000,000 cycles. The device supports multiple serial interfaces, including simplified SPI, UART, and I²C, and includes a variety of timers and an 8/10-bit A/D converter with up to 26 channels. The operating temperature range is suitable for both consumer and industrial applications, with options for -40°C to +85°C and -40°C to +105°C. The microcontroller also incorporates power management features, including an on-chip power-on reset circuit and a voltage detector. Overall, the R5F101PFAFB#V0 is a versatile microcontroller suitable for low-power applications requiring a range of memory and peripheral options.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
RL78/G13 - Microcontroller, 16-Bit, RL78 CPU
IC MCU 16BIT 96KB FLASH 100LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)
16-bit Microcontrollers - MCU RL78G13 96+0/8 100LQFP 14x14
IC MCU 16BIT 96KB FLASH 100LQFP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F101PFAFB#V0-ND | R5F101PFAFB#V0 | R5F101PFAFB#V0 | R5F101PFAFB#V0 | R5F101PFAFB#V0 | R5F101PFAFB#V0 | R5F101PFAFB#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 20x8/10b | ||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 96 KB |