Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F10DPJJFB#V2 R5F10DPJJFB#V2

Description
Microcontroller, 16-Bit, RL78 CPU
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, RL78 CPU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F10DPJJFB#V2 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, RL78 CPU

Microcontroller, 16-Bit, RL78 CPU

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F10DPJJFB#V2 - 891003-R5F10DPJJFB#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10DPJJFB#V2
891003-R5F10DPJJFB#V2
Embedded - Embedded - Microcontrollers - R5F10DPJJFB#V2 891003-R5F10DPJJFB#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 891003-R5F10DPJJFB#V 2 Features: series Microcontroller IC Package: Tray Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 891003-R5F10DPJJFB#V2
Features: series Microcontroller IC
Package: Tray
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
16-bit 16BIT Embedded Microcontroller MCU - 685-R5F10DPJJFB#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-R5F10DPJJFB#V2
16-bit 16BIT Embedded Microcontroller MCU 685-R5F10DPJJFB#V2
IC MCU 16BIT LFQFP Product overview: R5F10DPJJFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10DPJJFB#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT LFQFP Product overview: R5F10DPJJFB#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10DPJJFB#V2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10DPJJFB#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10DPJJFB#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10DPJJFB#V2
IC MCU 16BIT LFQFP

IC MCU 16BIT LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F10DPJJFB#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10DPJJFB#V2
Embedded - Microcontrollers R5F10DPJJFB#V2
IC MCU 16BIT LFQFP

IC MCU 16BIT LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F10DPJJFB#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10DPJJFB#V2
Microcontrollers R5F10DPJJFB#V2
RL78 RL78/D1A Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RL78 RL78/D1A Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Microcontrollers - R5F10DPJJFB#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10DPJJFB#V2
Microcontrollers R5F10DPJJFB#V2
- Microcontroller IC

- Microcontroller IC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F10DPJJFB#V2 891003-R5F10DPJJFB#V2 685-R5F10DPJJFB#V2 R5F10DPJJFB#V2 R5F10DPJJFB#V2 R5F10DPJJFB#V2 R5F10DPJJFB#V2
Product Name Embedded - Embedded - Microcontrollers - R5F10DPJJFB#V2 16-bit 16BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Removed Removed; Obsolete Removed; Obsolete
Package Type QFP; Other; LQFP100 Other; Tray QFP; Other; 100-LQFP
Clock Speed 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - AN985B-BG-T-V1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers