Renesas Electronics Corporation 16-bit 16BIT 8KB Embedded Microcontroller MCU R5F10268ASP#V0

Description
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F10268ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10268ASP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F10268ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10268ASP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 8KB Embedded Microcontroller MCU - 685-R5F10268ASP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 8KB Embedded Microcontroller MCU
685-R5F10268ASP#V0
16-bit 16BIT 8KB Embedded Microcontroller MCU 685-R5F10268ASP#V0
IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F10268ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10268ASP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F10268ASP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10268ASP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F10268ASP#V0 - Rochester Electronics
Newburyport, MA, United States
RL78/G12 - Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz

RL78/G12 - Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz

Supplier's Site Datasheet
Microcontrollers - R5F10268ASP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10268ASP#V0-ND
Microcontrollers R5F10268ASP#V0-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now
Embedded - Embedded - Microcontrollers - R5F10268ASP#V0 - 121571-R5F10268ASP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10268ASP#V0
121571-R5F10268ASP#V0
Embedded - Embedded - Microcontrollers - R5F10268ASP#V0 121571-R5F10268ASP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 121571-R5F10268ASP#V 0 Packaging: Tray Core Processor: RL78 Number of I/O: 18 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 11x8/10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-LSSOP Speed(Frequency): 24MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 80

Manufacturer: Renesas Electronics America
Win Source Part Number: 121571-R5F10268ASP#V0
Packaging: Tray
Core Processor: RL78
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 11x8/10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-LSSOP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 80

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10268ASP#V0
16-bit Microcontrollers - MCU R5F10268ASP#V0
16-bit Microcontrollers - MCU RL78/G12 8K+2/768B 20SSOP

16-bit Microcontrollers - MCU RL78/G12 8K+2/768B 20SSOP

Buy Now Datasheet
Embedded - Microcontrollers - R5F10268ASP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10268ASP#V0
Embedded - Microcontrollers R5F10268ASP#V0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10268ASP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10268ASP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10268ASP#V0
IC MCU 16BIT 8KB FLASH 20LSSOP

IC MCU 16BIT 8KB FLASH 20LSSOP

Supplier's Site
Microcontrollers - R5F10268ASP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10268ASP#V0
Microcontrollers R5F10268ASP#V0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 20-LSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F10268ASP#V0 R5F10268ASP#V0 R5F10268ASP#V0-ND 121571-R5F10268ASP#V0 R5F10268ASP#V0 R5F10268ASP#V0 R5F10268ASP#V0 R5F10268ASP#V0
Product Name 16-bit 16BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F10268ASP#V0 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 0.7680 KB 0.7680 KB 8 KB 768 KB 0.7680 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 to 1.8 volts
I/O Ports 18 18 14
Package Type Other; Tray SOP; SSOP; Other; LSSOP20 Other; "20-LSSOP (0.173"", 4.40mm Width)" SOP; SSOP; Other; 20-LSSOP SSOP SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAKXUMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers