Renesas Electronics Corporation 16-bit 16BIT 192KB Embedded Microcontroller MCU R5F104PHAFB#V0

Description
Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications
Request a Quote Datasheet
Description
Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F104PHAFB#V0 - Rochester Electronics
Newburyport, MA, United States
Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications

Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-R5F104PHAFB#V0
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-R5F104PHAFB#V0
IC MCU 16BIT 192KB FLASH 100LQFP Product overview: R5F104PHAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104PHAFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 192KB FLASH 100LQFP Product overview: R5F104PHAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F104PHAFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F104PHAFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F104PHAFB#V0-ND
Microcontrollers R5F104PHAFB#V0-ND
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F104PHAFB#V0 - 890996-R5F104PHAFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F104PHAFB#V0
890996-R5F104PHAFB#V0
Embedded - Embedded - Microcontrollers - R5F104PHAFB#V0 890996-R5F104PHAFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 890996-R5F104PHAFB#V 0 Series: RL78/G14 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 20x8/10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890996-R5F104PHAFB#V0
Series: RL78/G14
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 20x8/10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F104PHAFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F104PHAFB#V0
Microcontrollers R5F104PHAFB#V0
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F104PHAFB#V0
16-bit Microcontrollers - MCU R5F104PHAFB#V0
16-bit Microcontrollers - MCU RL78/G14 192K+8K/20K 100LQFP 14x14

16-bit Microcontrollers - MCU RL78/G14 192K+8K/20K 100LQFP 14x14

Buy Now Datasheet
Embedded - Microcontrollers - R5F104PHAFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F104PHAFB#V0
Embedded - Microcontrollers R5F104PHAFB#V0
IC MCU 16BIT 192KB FLASH 100LQFP

IC MCU 16BIT 192KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F104PHAFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F104PHAFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F104PHAFB#V0
IC MCU 16BIT 192KB FLASH 100LQFP

IC MCU 16BIT 192KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F104PHAFB#V0 685-R5F104PHAFB#V0 R5F104PHAFB#V0-ND 890996-R5F104PHAFB#V0 R5F104PHAFB#V0 R5F104PHAFB#V0 R5F104PHAFB#V0 R5F104PHAFB#V0
Product Name 16-bit 16BIT 192KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F104PHAFB#V0 Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
Package Type QFP; Other; LQFP100 Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP (14x14) QFP; Other; 100-LQFP Other; 100-LQFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 20 KB 20 KB 192 KB 20 KB 20 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details