RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications
16-bit Microcontrollers - MCU RL78/G14 128+8/16 80LQFP 14x14
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
IC MCU 16BIT 128KB FLASH 80LQFP
IC MCU 16BIT 128KB FLASH 80LQFP
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104MGAFA#V0-ND | R5F104MGAFA#V0 | R5F104MGAFA#V0 | R5F104MGAFA#V0 | R5F104MGAFA#V0 | R5F104MGAFA#V0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | 8 Bit; Other; A/D 17x8/10b; D/A 2x8b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |