RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)
Low Power, High Function, General Purpose Microcontrollers for Motor Control, Industrial and Metering Applications
IC MCU 16BIT 64KB FLASH 64LQFP
16-bit Microcontrollers - MCU RL78G13 64K+4K 64QFP12x12 -40Cto85
RL78 RL78/G14 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)
IC MCU 16BIT 64KB FLASH 64LQFP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F104LEAFA#V0-ND | R5F104LEAFA#V0 | R5F104LEAFA#V0 | R5F104LEAFA#V0 | R5F104LEAFA#V0 | R5F104LEAFA#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 12x8/10b | |||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | |||
| ROM | 64 KB |