Renesas Electronics Corporation 16-bit 16BIT 48KB Embedded Microcontroller MCU R5F101FDAFP#V0

Description
IC MCU 16BIT 48KB FLASH 44LQFP Product overview: R5F101FDAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101FDAFP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 48KB FLASH 44LQFP Product overview: R5F101FDAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101FDAFP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-R5F101FDAFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-R5F101FDAFP#V0
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-R5F101FDAFP#V0
IC MCU 16BIT 48KB FLASH 44LQFP Product overview: R5F101FDAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101FDAFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 44LQFP Product overview: R5F101FDAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F101FDAFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F101FDAFP#V0 - Rochester Electronics
Newburyport, MA, United States
Low Power, High Function Microcontrollers for General Purpose Applications

Low Power, High Function Microcontrollers for General Purpose Applications

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F101FDAFP#V0 - 890974-R5F101FDAFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F101FDAFP#V0
890974-R5F101FDAFP#V0
Embedded - Embedded - Microcontrollers - R5F101FDAFP#V0 890974-R5F101FDAFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 890974-R5F101FDAFP#V 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 44-LQFP (10x10) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 10x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Part Status: Obsolete Family Name: R5F101 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890974-R5F101FDAFP#V0
Series: RL78/G13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Part Status: Obsolete
Family Name: R5F101
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F101FDAFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F101FDAFP#V0-ND
Microcontrollers R5F101FDAFP#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - R5F101FDAFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F101FDAFP#V0
Embedded - Microcontrollers R5F101FDAFP#V0
IC MCU 16BIT 48KB FLASH 44LQFP

IC MCU 16BIT 48KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F101FDAFP#V0
16-bit Microcontrollers - MCU R5F101FDAFP#V0
16-bit Microcontrollers - MCU RL78G13 48+0/3 44LQFP 10x10

16-bit Microcontrollers - MCU RL78G13 48+0/3 44LQFP 10x10

Buy Now Datasheet
Microcontrollers - R5F101FDAFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F101FDAFP#V0
Microcontrollers R5F101FDAFP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F101FDAFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F101FDAFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F101FDAFP#V0
IC MCU 16BIT 48KB FLASH 44LQFP

IC MCU 16BIT 48KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F101FDAFP#V0 R5F101FDAFP#V0 890974-R5F101FDAFP#V0 R5F101FDAFP#V0-ND R5F101FDAFP#V0 R5F101FDAFP#V0 R5F101FDAFP#V0 R5F101FDAFP#V0
Product Name 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F101FDAFP#V0 Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 3 KB 48 KB 3 KB 3 KB 3 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Package Type Other; Tray QFP; Other; LQFP44 QFP; Other; 44-LQFP (10x10) LFQP; Other; 44-LQFP QFP; Other; 44-LQFP Other; 44-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165LFHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers