RISC Microcontroller, 32-Bit, FLASH, CORTEX-M3 CPU, 16MHz, CMOS, PBGA140
32-BIT, FLASH, 16MHz, RISC MICROCONTROLLER, PBGA140, 10 X 10 MM, 0.50 MM PITCH, HALOGEN FREE, ROHS COMPLIANT, TLLGA-140 Product overview: Q32M210F08ALNA from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Q32M210F08ALNA can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLSH 140TLLGA
IC MCU 32BIT 256KB FLSH 140TLLGA
ARM® Cortex®-M3 - Microcontroller IC 32-Bit Single-Core 16MHz 256KB (256K x 8) FLASH 140-TLLGA (10x10)
ARM Microcontrollers - MCU Q32M210F08ALNA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Q32M210F08ALNA | 685-Q32M210F08ALNA | Q32M210F08ALNA | Q32M210F08ALNA | Q32M210F08ALNA | Q32M210F08ALNA |
| Product Name | 32-bit 16MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| ROM Type | Flash | Flash; FLASH | ||||
| Package Type | Other; SLGA140 | FLGA; Other; 140-UFLGA Exposed Pad | FLGA; Other; 140-UFLGA Exposed Pad | |||
| RAM | 48 KB | 48 KB | 48 KB |